Brady Corporation Traffic Control Sign 124462

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124462 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124462
Traffic Control Sign 124462
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124462-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124462-ND
Signs, Nameplates, Posters 2267-124462-ND
B401 18X12 BLK/YEL BUCKLE UP IT

B401 18X12 BLK/YEL BUCKLE UP IT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: IT COULD SAVE YOUR LIFE - 124462 - 754473-80697 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: IT COULD SAVE YOUR LIFE - 124462
754473-80697
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: IT COULD SAVE YOUR LIFE - 124462 754473-80697
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: IT COULD SAVE YOUR LIFE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: IT COULD SAVE YOUR LIFE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124462 2267-124462-ND 754473-80697
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: IT COULD SAVE YOUR LIFE - 124462
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2111231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Esd warning label
Materials of Construction Paper
Features Adhesive Backed
View Details