Brady Corporation Traffic Control Sign 124458

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124458 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124458
Traffic Control Sign 124458
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124458-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124458-ND
Signs, Nameplates, Posters 2267-124458-ND
B555 18X12 BLK/WHT DO NOT STOP O

B555 18X12 BLK/WHT DO NOT STOP O

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: DO NOT STOP ON TRACKS - 124458 - 754473-80693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: DO NOT STOP ON TRACKS - 124458
754473-80693
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: DO NOT STOP ON TRACKS - 124458 754473-80693
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DO NOT STOP ON TRACKS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DO NOT STOP ON TRACKS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124458 2267-124458-ND 754473-80693
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: DO NOT STOP ON TRACKS - 124458
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details