Brady Corporation Traffic Control Sign 124455

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124455 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124455
Traffic Control Sign 124455
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124455-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124455-ND
Signs, Nameplates, Posters 2267-124455-ND
B555 12X18 BLK/WHT NO TRUCKS OR

B555 12X18 BLK/WHT NO TRUCKS OR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Vehicle Sign - 18 in Width x 12 in Height - TEXT: NO TRUCKS OR TRAILERS - 124455 - 754473-80690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Vehicle Sign - 18 in Width x 12 in Height - TEXT: NO TRUCKS OR TRAILERS - 124455
754473-80690
Brady B-555 Aluminum Rectangle White Restricted Vehicle Sign - 18 in Width x 12 in Height - TEXT: NO TRUCKS OR TRAILERS - 124455 754473-80690
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted vehicle sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This restricted vehicle sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: NO TRUCKS OR TRAILERS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted vehicle sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This restricted vehicle sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: NO TRUCKS OR TRAILERS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124455 2267-124455-ND 754473-80690
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Vehicle Sign - 18 in Width x 12 in Height - TEXT: NO TRUCKS OR TRAILERS - 124455
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 182031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Health Hazard
Materials of Construction Laminated Polyester B-7541
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details