Brady Corporation Traffic Control Sign 124439

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124439 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124439
Traffic Control Sign 124439
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124439-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124439-ND
Signs, Nameplates, Posters 2267-124439-ND
B302 18X12 WHT/RD STOP ALL VISIT

B302 18X12 WHT/RD STOP ALL VISIT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - Laminated - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124439 - 754473-80674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - Laminated - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124439
754473-80674
Brady B-302 Polyester Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - Laminated - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124439 754473-80674
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124439 2267-124439-ND 754473-80674
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - Laminated - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124439
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details