Brady Corporation Traffic Control Sign 124422

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124422 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124422
Traffic Control Sign 124422
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124422-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124422-ND
Signs, Nameplates, Posters 2267-124422-ND
B555 18X12 BLK/YEL SLOW HIGH TRA

B555 18X12 BLK/YEL SLOW HIGH TRA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: HIGH TRAFFIC AREA - 124422 - 754473-80657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: HIGH TRAFFIC AREA - 124422
754473-80657
Brady B-555 Aluminum Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: HIGH TRAFFIC AREA - 124422 754473-80657
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: HIGH TRAFFIC AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: HIGH TRAFFIC AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124422 2267-124422-ND 754473-80657
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: HIGH TRAFFIC AREA - 124422
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details