Brady Corporation Traffic Control Sign 124417

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124417 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124417
Traffic Control Sign 124417
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124417-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124417-ND
Signs, Nameplates, Posters 2267-124417-ND
B401 12X18 BLK/WHT TRUCK ENTRANC

B401 12X18 BLK/WHT TRUCK ENTRANC

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124417 - 754473-80652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124417
754473-80652
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124417 754473-80652
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: TRUCK ENTRANCE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: TRUCK ENTRANCE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124417 2267-124417-ND 754473-80652
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124417
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details