Brady Corporation Traffic Control Sign 124415

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124415 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124415
Traffic Control Sign 124415
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124415-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124415-ND
Signs, Nameplates, Posters 2267-124415-ND
B302 12X18 BLK/WHT NO IDLING DIE

B302 12X18 BLK/WHT NO IDLING DIE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 12 in Height - Laminated - TEXT: DIESEL-POWERED VEHICLES OVER 5 TONS ACT 124 OF 2008 - 124415 - 754473-80650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 12 in Height - Laminated - TEXT: DIESEL-POWERED VEHICLES OVER 5 TONS ACT 124 OF 2008 - 124415
754473-80650
Brady B-302 Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 12 in Height - Laminated - TEXT: DIESEL-POWERED VEHICLES OVER 5 TONS ACT 124 OF 2008 - 124415 754473-80650
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: DIESEL-POWERED VEHICLES OVER 5 TONS ACT 124 OF 2008. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: DIESEL-POWERED VEHICLES OVER 5 TONS ACT 124 OF 2008. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124415 2267-124415-ND 754473-80650
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 12 in Height - Laminated - TEXT: DIESEL-POWERED VEHICLES OVER 5 TONS ACT 124 OF 2008 - 124415
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details