Brady Corporation Traffic Control Sign 124412

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124412 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124412
Traffic Control Sign 124412
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124412-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124412-ND
Signs, Nameplates, Posters 2267-124412-ND
B302 18X12 BLK/WHT NO IDLING TUR

B302 18X12 BLK/WHT NO IDLING TUR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 12 in Width x 18 in Height - Laminated - 124412 - 754473-80647 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 12 in Width x 18 in Height - Laminated - 124412
754473-80647
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 12 in Width x 18 in Height - Laminated - 124412 754473-80647
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NO IDLING TURN YOUR ENGINES OFF AND PROTECT THE AIR WE BREATHE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NO IDLING TURN YOUR ENGINES OFF AND PROTECT THE AIR WE BREATHE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124412 2267-124412-ND 754473-80647
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 12 in Width x 18 in Height - Laminated - 124412
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2024006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details