Brady Corporation Traffic Control Sign 124387

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124387 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124387
Traffic Control Sign 124387
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124387-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124387-ND
Signs, Nameplates, Posters 2267-124387-ND
B401 18X12 GRN/WHT 15 MINUTE PAR

B401 18X12 GRN/WHT 15 MINUTE PAR

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: 15 MINUTE PARKING - 124387 - 754473-80622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: 15 MINUTE PARKING - 124387
754473-80622
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: 15 MINUTE PARKING - 124387 754473-80622
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: 15 MINUTE PARKING. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: 15 MINUTE PARKING. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124387 2267-124387-ND 754473-80622
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: 15 MINUTE PARKING - 124387
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details