Brady Corporation Traffic Control Sign 124357

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124357 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124357
Traffic Control Sign 124357
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124357-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124357-ND
Signs, Nameplates, Posters 2267-124357-ND
B401 18X12 GRN/WHT FACULTY AND S

B401 18X12 GRN/WHT FACULTY AND S

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: FACULTY AND STAFF PARKING - 124357 - 754473-80592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: FACULTY AND STAFF PARKING - 124357
754473-80592
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: FACULTY AND STAFF PARKING - 124357 754473-80592
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FACULTY AND STAFF PARKING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FACULTY AND STAFF PARKING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124357 2267-124357-ND 754473-80592
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: FACULTY AND STAFF PARKING - 124357
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details