Brady Corporation Traffic Control Sign 124317

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124317 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124317
Traffic Control Sign 124317
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124317-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124317-ND
Signs, Nameplates, Posters 2267-124317-ND
B555 18X12 RED/WHT NO PARKING BE

B555 18X12 RED/WHT NO PARKING BE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING BEYOND THIS POINT - 124317 - 754473-80552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING BEYOND THIS POINT - 124317
754473-80552
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING BEYOND THIS POINT - 124317 754473-80552
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NO PARKING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NO PARKING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124317 2267-124317-ND 754473-80552
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING BEYOND THIS POINT - 124317
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details