Brady Corporation Traffic Control Sign 124306

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124306 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124306
Traffic Control Sign 124306
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124306-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124306-ND
Signs, Nameplates, Posters 2267-124306-ND
B401 18X12 RED/WHT PICK-UP AND D

B401 18X12 RED/WHT PICK-UP AND D

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PICK-UP AND DROP-OFF ONLY NO PARKING - 124306 - 754473-80536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PICK-UP AND DROP-OFF ONLY NO PARKING - 124306
754473-80536
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PICK-UP AND DROP-OFF ONLY NO PARKING - 124306 754473-80536
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: PICK-UP AND DROP-OFF ONLY NO PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: PICK-UP AND DROP-OFF ONLY NO PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124306 2267-124306-ND 754473-80536
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PICK-UP AND DROP-OFF ONLY NO PARKING - 124306
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details