Brady Corporation Door Sign 124304

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 124304 - Brady Corporation
Milwaukee, WI, USA
Door Sign
124304
Door Sign 124304
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124304-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124304-ND
Signs, Nameplates, Posters 2267-124304-ND
"B302 6"" DIA BLK/YEL CAUTION AUTO"

"B302 6"" DIA BLK/YEL CAUTION AUTO"

Buy Now Datasheet
Brady B-302 Polyester Circle Yellow Door, Gate & Pathway Sign x 17 (Dia.) in Height - Laminated - TEXT: AUTOMATIC CAUTION DOOR - 124304 - 754473-80534 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Circle Yellow Door, Gate & Pathway Sign x 17 (Dia.) in Height - Laminated - TEXT: AUTOMATIC CAUTION DOOR - 124304
754473-80534
Brady B-302 Polyester Circle Yellow Door, Gate & Pathway Sign x 17 (Dia.) in Height - Laminated - TEXT: AUTOMATIC CAUTION DOOR - 124304 754473-80534
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This part is written in English with the following text: AUTOMATIC CAUTION DOOR. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This part is written in English with the following text: AUTOMATIC CAUTION DOOR. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124304 2267-124304-ND 754473-80534
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Circle Yellow Door, Gate & Pathway Sign x 17 (Dia.) in Height - Laminated - TEXT: AUTOMATIC CAUTION DOOR - 124304
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details