Brady Corporation Radiation & Laser Sign 124301

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 124301 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
124301
Radiation & Laser Sign 124301
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124301-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124301-ND
Signs, Nameplates, Posters 2267-124301-ND
B555 14X10 MAG/YL CAUTION HIGH R

B555 14X10 MAG/YL CAUTION HIGH R

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: CAUTION HIGH RADIATION AREA - 124301 - 754473-80531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: CAUTION HIGH RADIATION AREA - 124301
754473-80531
Brady B-555 Aluminum Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: CAUTION HIGH RADIATION AREA - 124301 754473-80531
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: CAUTION HIGH RADIATION AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: CAUTION HIGH RADIATION AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124301 2267-124301-ND 754473-80531
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: CAUTION HIGH RADIATION AREA - 124301
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details