Brady Corporation Traffic Control Sign 124271

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124271 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124271
Traffic Control Sign 124271
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124271-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124271-ND
Signs, Nameplates, Posters 2267-124271-ND
B555 24X36 BLK/YEL CAUTION! AUTO

B555 24X36 BLK/YEL CAUTION! AUTO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Door, Gate & Pathway Sign - 36 in Width x 24 in Height - 124271 - 754473-80501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Door, Gate & Pathway Sign - 36 in Width x 24 in Height - 124271
754473-80501
Brady B-555 Aluminum Rectangle Door, Gate & Pathway Sign - 36 in Width x 24 in Height - 124271 754473-80501
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: AUTOMATIC GATES NO PLAYING OR CLIMBING ON OR AROUND GATE. GATE TIMED FOR ONE VEHICLE OWNER AND MANAGEMENT NOT LIABLE FOR ANY INJURY, DAMAGE OR LOSS CAUSED BY PROBLEMS OR MALFUNCTION OF GATES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: AUTOMATIC GATES NO PLAYING OR CLIMBING ON OR AROUND GATE. GATE TIMED FOR ONE VEHICLE OWNER AND MANAGEMENT NOT LIABLE FOR ANY INJURY, DAMAGE OR LOSS CAUSED BY PROBLEMS OR MALFUNCTION OF GATES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124271 2267-124271-ND 754473-80501
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Door, Gate & Pathway Sign - 36 in Width x 24 in Height - 124271
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details