Brady Corporation Personal Protection Sign 124255

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 124255 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
124255
Personal Protection Sign 124255
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124255-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124255-ND
Signs, Nameplates, Posters 2267-124255-ND
B302 10X7 BLK/YEL CAUTION WEAR P

B302 10X7 BLK/YEL CAUTION WEAR P

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION WEAR PROTECTIVE EQUIPMENT - 124255 - 754473-80153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION WEAR PROTECTIVE EQUIPMENT - 124255
754473-80153
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION WEAR PROTECTIVE EQUIPMENT - 124255 754473-80153
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: eye protection symbol, foot protection symbol, hearing protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CAUTION WEAR PROTECTIVE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: eye protection symbol, foot protection symbol, hearing protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CAUTION WEAR PROTECTIVE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124255 2267-124255-ND 754473-80153
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION WEAR PROTECTIVE EQUIPMENT - 124255
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details