Brady Corporation Confined Space Sign 124240

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 124240 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
124240
Confined Space Sign 124240
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124240 - 754473-80121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124240
754473-80121
Brady B-302 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124240 754473-80121
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124240 754473-80121
Product Name Confined Space Sign Brady B-302 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124240
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: radioactive material
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details