Brady Corporation Radiation & Laser Sign 124231

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 124231 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
124231
Radiation & Laser Sign 124231
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124231-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124231-ND
Signs, Nameplates, Posters 2267-124231-ND
B302 10X7 MAG/YEL CAUTION RADIAT

B302 10X7 MAG/YEL CAUTION RADIAT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: RADIATION AREA KEEP OUT - 124231 - 754473-79997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: RADIATION AREA KEEP OUT - 124231
754473-79997
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: RADIATION AREA KEEP OUT - 124231 754473-79997
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: RADIATION AREA KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: RADIATION AREA KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124231 2267-124231-ND 754473-79997
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: RADIATION AREA KEEP OUT - 124231
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details