Brady Corporation Machine & Operational Sign 124222

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 124222 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
124222
Machine & Operational Sign 124222
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124222-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124222-ND
Signs, Nameplates, Posters 2267-124222-ND
B302 10X14 BLK/YEL CAUTION AUTOM

B302 10X14 BLK/YEL CAUTION AUTOM

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION AUTOMATIC EQUIPMENT WILL START WITHOUT WARNING - 124222 - 754473-79988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION AUTOMATIC EQUIPMENT WILL START WITHOUT WARNING - 124222
754473-79988
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION AUTOMATIC EQUIPMENT WILL START WITHOUT WARNING - 124222 754473-79988
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CAUTION AUTOMATIC EQUIPMENT WILL START WITHOUT WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CAUTION AUTOMATIC EQUIPMENT WILL START WITHOUT WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124222 2267-124222-ND 754473-79988
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION AUTOMATIC EQUIPMENT WILL START WITHOUT WARNING - 124222
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details