Brady Corporation Traffic Control Sign 124207

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124207 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124207
Traffic Control Sign 124207
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124207-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124207-ND
Signs, Nameplates, Posters 2267-124207-ND
B302 10X7 BLK/YEL CAUTION PARKIN

B302 10X7 BLK/YEL CAUTION PARKIN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 7 in Width x 10 in Height - Laminated - 124207 - 754473-79973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 7 in Width x 10 in Height - Laminated - 124207
754473-79973
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 7 in Width x 10 in Height - Laminated - 124207 754473-79973
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: PARKING LOT MAY BE SLIPPERY WHEN ICY OR WET CONDITIONS EXIST. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: PARKING LOT MAY BE SLIPPERY WHEN ICY OR WET CONDITIONS EXIST. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124207 2267-124207-ND 754473-79973
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 7 in Width x 10 in Height - Laminated - 124207
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Anti-static
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details