Brady Corporation Traffic Control Sign 124204

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124204 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124204
Traffic Control Sign 124204
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124204-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124204-ND
Signs, Nameplates, Posters 2267-124204-ND
B302 14X10 BLK/YEL CAUTION DRIVE

B302 14X10 BLK/YEL CAUTION DRIVE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION DRIVE SLOWLY - 124204 - 754473-79969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION DRIVE SLOWLY - 124204
754473-79969
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION DRIVE SLOWLY - 124204 754473-79969
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION DRIVE SLOWLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION DRIVE SLOWLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124204 2267-124204-ND 754473-79969
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION DRIVE SLOWLY - 124204
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 21.26 inches (540 mm)
Height 2.64 ft (8.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details