Brady Corporation Traffic Control Sign 124198

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124198 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124198
Traffic Control Sign 124198
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124198-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124198-ND
Signs, Nameplates, Posters 2267-124198-ND
B302 10X14 BLK/YEL CAUTION SOUND

B302 10X14 BLK/YEL CAUTION SOUND

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: SOUND HORN PROCEED SLOWLY - 124198 - 754473-79963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: SOUND HORN PROCEED SLOWLY - 124198
754473-79963
Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: SOUND HORN PROCEED SLOWLY - 124198 754473-79963
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: SOUND HORN PROCEED SLOWLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: SOUND HORN PROCEED SLOWLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124198 2267-124198-ND 754473-79963
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: SOUND HORN PROCEED SLOWLY - 124198
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2297 ft (0.7000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details