Brady Corporation Traffic Control Sign 124189

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124189 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124189
Traffic Control Sign 124189
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124189-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124189-ND
Signs, Nameplates, Posters 2267-124189-ND
B302 10X7 BLK/YEL CAUTION SLOW D

B302 10X7 BLK/YEL CAUTION SLOW D

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - Laminated - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124189 - 754473-79953 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - Laminated - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124189
754473-79953
Brady B-302 Polyester Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - Laminated - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124189 754473-79953
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pedestrian & crosswalk sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: SLOW DOWN PEDESTRIAN TRAFFIC. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pedestrian & crosswalk sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: SLOW DOWN PEDESTRIAN TRAFFIC. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124189 2267-124189-ND 754473-79953
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - Laminated - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124189
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 284601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 11.02 inches (280 mm)
View Details