Brady Corporation Radiation & Laser Sign 124181

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 124181 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
124181
Radiation & Laser Sign 124181
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124181-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124181-ND
Signs, Nameplates, Posters 2267-124181-ND
B555 10X7 BLK/YEL/WHT CAUTION HI

B555 10X7 BLK/YEL/WHT CAUTION HI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 7 in Width x 10 in Height - 124181 - 754473-79945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 7 in Width x 10 in Height - 124181
754473-79945
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 7 in Width x 10 in Height - 124181 754473-79945
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radio frequency symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION HIGH LEVEL RADIO FREQUENCY ENERGY AREA AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radio frequency symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION HIGH LEVEL RADIO FREQUENCY ENERGY AREA AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124181 2267-124181-ND 754473-79945
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 7 in Width x 10 in Height - 124181
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details