Brady Corporation Signs, Nameplates, Posters 124179

Description
B401 10X14 RD/WHT BILING/FIRE DO
Request a Quote Datasheet
Description
B401 10X14 RD/WHT BILING/FIRE DO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124179-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124179-ND
Signs, Nameplates, Posters 2267-124179-ND
B401 10X14 RD/WHT BILING/FIRE DO

B401 10X14 RD/WHT BILING/FIRE DO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 754473-79943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR
754473-79943
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR 754473-79943
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124179-ND 754473-79943
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details