Brady Corporation Signs, Nameplates, Posters 124177

Description
B302 7X10 RD/WHT BILING/FIRE DOO
Request a Quote Datasheet
Description
B302 7X10 RD/WHT BILING/FIRE DOO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124177-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124177-ND
Signs, Nameplates, Posters 2267-124177-ND
B302 7X10 RD/WHT BILING/FIRE DOO

B302 7X10 RD/WHT BILING/FIRE DOO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - - 754473-79941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR -
754473-79941
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 754473-79941
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124177-ND 754473-79941
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR -
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details