Brady Corporation Signs, Nameplates, Posters 124176

Description
B401 7X10 RD/WHT BILING/FIRE DOO
Request a Quote Datasheet
Description
B401 7X10 RD/WHT BILING/FIRE DOO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124176-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124176-ND
Signs, Nameplates, Posters 2267-124176-ND
B401 7X10 RD/WHT BILING/FIRE DOO

B401 7X10 RD/WHT BILING/FIRE DOO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 754473-79940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR
754473-79940
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR 754473-79940
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124176-ND 754473-79940
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details