Brady Corporation Signs, Nameplates, Posters 124175

Description
B555 7X10 RD/WHT BILING/FIRE DOO
Request a Quote Datasheet
Description
B555 7X10 RD/WHT BILING/FIRE DOO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124175-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124175-ND
Signs, Nameplates, Posters 2267-124175-ND
B555 7X10 RD/WHT BILING/FIRE DOO

B555 7X10 RD/WHT BILING/FIRE DOO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 124175 - 754473-79939 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 124175
754473-79939
Brady B-555 Aluminum Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 124175 754473-79939
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124175-ND 754473-79939
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: FIRE DOOR DO NOT BLOCK / PUERTA DE EMERGENCIA NO OBSTRUIR - 124175
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details