Brady Corporation Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NO PARKING FIRE LANE / NO ESTACI 124170

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO PARKING FIRE LANE / NO ESTACIONARSE ZONA DE BOMBREOS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO PARKING FIRE LANE / NO ESTACIONARSE ZONA DE BOMBREOS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NO PARKING FIRE LANE / NO ESTACI - 754473-79930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NO PARKING FIRE LANE / NO ESTACI
754473-79930
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NO PARKING FIRE LANE / NO ESTACI 754473-79930
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO PARKING FIRE LANE / NO ESTACIONARSE ZONA DE BOMBREOS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO PARKING FIRE LANE / NO ESTACIONARSE ZONA DE BOMBREOS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-79930
Product Name Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NO PARKING FIRE LANE / NO ESTACI
Materials of Construction High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details