Brady Corporation Signs, Nameplates, Posters 124168

Description
B302 10X14 BLK/RED/WHT BILING
Request a Quote Datasheet
Description
B302 10X14 BLK/RED/WHT BILING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124168-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124168-ND
Signs, Nameplates, Posters 2267-124168-ND
B302 10X14 BLK/RED/WHT BILING

B302 10X14 BLK/RED/WHT BILING

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 124168 - 754473-79928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 124168
754473-79928
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 124168 754473-79928
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124168-ND 754473-79928
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 124168
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details