Brady Corporation Signs, Nameplates, Posters 124167

Description
B401 10X14 BLK/RED/WHT BILING
Request a Quote Datasheet
Description
B401 10X14 BLK/RED/WHT BILING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124167-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124167-ND
Signs, Nameplates, Posters 2267-124167-ND
B401 10X14 BLK/RED/WHT BILING

B401 10X14 BLK/RED/WHT BILING

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Language English / Spanish - 124167 - 754473-79927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Language English / Spanish - 124167
754473-79927
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Language English / Spanish - 124167 754473-79927
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124167-ND 754473-79927
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Language English / Spanish - 124167
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details