B555 10X14 BLK/RED/WHT BILING
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is printed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124166-ND | 754473-79926 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Language English / Spanish - 124166 |
| Materials of Construction | Metal | Metal; Aluminum |