Brady Corporation Signs, Nameplates, Posters 124165

Description
B302 7X10 BLK/RED/WHT BILING/RES
Request a Quote Datasheet
Description
B302 7X10 BLK/RED/WHT BILING/RES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124165-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124165-ND
Signs, Nameplates, Posters 2267-124165-ND
B302 7X10 BLK/RED/WHT BILING/RES

B302 7X10 BLK/RED/WHT BILING/RES

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - 124165 - 754473-79925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - 124165
754473-79925
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - 124165 754473-79925
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA / AREA RESTRINGIDA AREA MONITOREADA POR CAMARA DE VIDEO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124165-ND 754473-79925
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - 124165
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0813 - Newark, An Avnet Company
Specs
Materials of Construction Metallised Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details