Brady Corporation Signs, Nameplates, Posters 124162

Description
B302 14X10 WHT/BLU BILING/PLEASE
Request a Quote Datasheet
Description
B302 14X10 WHT/BLU BILING/PLEASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124162-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124162-ND
Signs, Nameplates, Posters 2267-124162-ND
B302 14X10 WHT/BLU BILING/PLEASE

B302 14X10 WHT/BLU BILING/PLEASE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124162 - 754473-79922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124162
754473-79922
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124162 754473-79922
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE. FLUSH AFTER EACH USE / FAVOR. DE JALAR LA PALANCA DEL SANITARIO DESPUES DE USARLO. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE. FLUSH AFTER EACH USE / FAVOR. DE JALAR LA PALANCA DEL SANITARIO DESPUES DE USARLO. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124162-ND 754473-79922
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124162
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details