Brady Corporation Signs, Nameplates, Posters 124159

Description
B302 10X7 WHT/BLU BILING/PLEASE
Request a Quote Datasheet
Description
B302 10X7 WHT/BLU BILING/PLEASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124159-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124159-ND
Signs, Nameplates, Posters 2267-124159-ND
B302 10X7 WHT/BLU BILING/PLEASE

B302 10X7 WHT/BLU BILING/PLEASE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124159 - 754473-79919 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124159
754473-79919
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124159 754473-79919
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE. FLUSH AFTER EACH USE / FAVOR. DE JALAR LA PALANCA DEL SANITARIO DESPUES DE USARLO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE. FLUSH AFTER EACH USE / FAVOR. DE JALAR LA PALANCA DEL SANITARIO DESPUES DE USARLO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124159-ND 754473-79919
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124159
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 559495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details