Brady Corporation Signs, Nameplates, Posters 124158

Description
B401 10X7 WHT/BLU BILING/PLEASE
Request a Quote Datasheet
Description
B401 10X7 WHT/BLU BILING/PLEASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124158-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124158-ND
Signs, Nameplates, Posters 2267-124158-ND
B401 10X7 WHT/BLU BILING/PLEASE

B401 10X7 WHT/BLU BILING/PLEASE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 124158 - 754473-79918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 124158
754473-79918
Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 124158 754473-79918
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE. FLUSH AFTER EACH USE / FAVOR. DE JALAR LA PALANCA DEL SANITARIO DESPUES DE USARLO. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE. FLUSH AFTER EACH USE / FAVOR. DE JALAR LA PALANCA DEL SANITARIO DESPUES DE USARLO. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124158-ND 754473-79918
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 124158
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2847147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
View Details