Brady Corporation Signs, Nameplates, Posters 124156

Description
B302 14X10 WHT/BLU BILING/DO NOT
Request a Quote Datasheet
Description
B302 14X10 WHT/BLU BILING/DO NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124156-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124156-ND
Signs, Nameplates, Posters 2267-124156-ND
B302 14X10 WHT/BLU BILING/DO NOT

B302 14X10 WHT/BLU BILING/DO NOT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 124156 - 754473-79916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 124156
754473-79916
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 124156 754473-79916
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124156-ND 754473-79916
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 124156
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details