Brady Corporation Signs, Nameplates, Posters 124151

Description
B555 10X7 WHT/BLU BILING/DO NOT
Request a Quote Datasheet
Description
B555 10X7 WHT/BLU BILING/DO NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124151-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124151-ND
Signs, Nameplates, Posters 2267-124151-ND
B555 10X7 WHT/BLU BILING/DO NOT

B555 10X7 WHT/BLU BILING/DO NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 124151 - 754473-79911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 124151
754473-79911
Brady B-555 Aluminum Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 124151 754473-79911
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124151-ND 754473-79911
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 124151
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 1745990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details