B555 14X10 BLK/RD/WHT BILING/DNG
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124148-ND | 754473-79908 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO - 124148 |
| Materials of Construction | Metal | Metal; Aluminum |