Brady Corporation Signs, Nameplates, Posters 124141

Description
B302 10X7 BLK/RD/WHT BILING/DNGR
Request a Quote Datasheet
Description
B302 10X7 BLK/RD/WHT BILING/DNGR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124141-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124141-ND
Signs, Nameplates, Posters 2267-124141-ND
B302 10X7 BLK/RD/WHT BILING/DNGR

B302 10X7 BLK/RD/WHT BILING/DNGR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124141 - 754473-79901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124141
754473-79901
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124141 754473-79901
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER THIS MACHINE STARTS AND STOPS AUTOMATICALLY / PELIGRO ESTA MAQUINA SE ENCIENDE Y SE APAGA DE MANERA AUTOMATICA. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER THIS MACHINE STARTS AND STOPS AUTOMATICALLY / PELIGRO ESTA MAQUINA SE ENCIENDE Y SE APAGA DE MANERA AUTOMATICA. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124141-ND 754473-79901
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124141
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details