Brady Corporation Signs, Nameplates, Posters 124138

Description
B302 14X10 BLK/RD/WHT BILING/SMO
Request a Quote Datasheet
Description
B302 14X10 BLK/RD/WHT BILING/SMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124138-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124138-ND
Signs, Nameplates, Posters 2267-124138-ND
B302 14X10 BLK/RD/WHT BILING/SMO

B302 14X10 BLK/RD/WHT BILING/SMO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124138 - 754473-79898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124138
754473-79898
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124138 754473-79898
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS A SMOKE-FREE FACILITY THANK YOU FOR NOT SMOKING / ESTE ES UN EDIFICIO LIBRE DE HUMO GRACIAS POR NO FUMAR. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS A SMOKE-FREE FACILITY THANK YOU FOR NOT SMOKING / ESTE ES UN EDIFICIO LIBRE DE HUMO GRACIAS POR NO FUMAR. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124138-ND 754473-79898
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124138
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details