B401 14X10 BLK/RD/WHT BILING/SMO
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS A SMOKE-FREE FACILITY THANK YOU FOR NOT SMOKING / ESTE ES UN EDIFICIO LIBRE DE HUMO GRACIAS POR NO FUMAR. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124137-ND | 754473-79897 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Language English / Spanish - 124137 |
| Materials of Construction | Polyester | Polystyrene |