Brady Corporation Signs, Nameplates, Posters 124128

Description
B401 10X7 BLK/RD/WHT BILING/NO F
Request a Quote Datasheet
Description
B401 10X7 BLK/RD/WHT BILING/NO F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124128-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124128-ND
Signs, Nameplates, Posters 2267-124128-ND
B401 10X7 BLK/RD/WHT BILING/NO F

B401 10X7 BLK/RD/WHT BILING/NO F

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Language English / Spanish - 124128 - 754473-79888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Language English / Spanish - 124128
754473-79888
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Language English / Spanish - 124128 754473-79888
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady weapon control sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This weapon control sign is designed with the following image: no firearms symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NO FIREARMS ALLOWED ON THIS PROPERTY / NO SE PERMITEN ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady weapon control sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This weapon control sign is designed with the following image: no firearms symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NO FIREARMS ALLOWED ON THIS PROPERTY / NO SE PERMITEN ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124128-ND 754473-79888
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Language English / Spanish - 124128
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details