B302 10X7 BLK/RED/WHT BILING/DNG
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT ENTER WHEN EQUIPMENT IS OPERATING / PELIGRO NO ENTRAR MIENTRAS EL EQUIPO ESTE EN FUNCIONAMIENTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124117-ND | 754473-79877 |
| Product Name | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124117 |
| Materials of Construction | Polyester | Polyester |