Brady Corporation Signs, Nameplates, Posters 124100

Description
B555 14X10 BLK/RD/WHT BILING/DNG
Request a Quote Datasheet
Description
B555 14X10 BLK/RD/WHT BILING/DNG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124100-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124100-ND
Signs, Nameplates, Posters 2267-124100-ND
B555 14X10 BLK/RD/WHT BILING/DNG

B555 14X10 BLK/RD/WHT BILING/DNG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 124100 - 754473-79856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 124100
754473-79856
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 124100 754473-79856
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE ENTERING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE ENTRAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE ENTERING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE ENTRAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124100-ND 754473-79856
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 124100
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details