Brady Corporation Signs, Nameplates, Posters 124099

Description
B302 10X7 BLK/RD/WHT BILING/DNGR
Request a Quote Datasheet
Description
B302 10X7 BLK/RD/WHT BILING/DNGR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124099-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124099-ND
Signs, Nameplates, Posters 2267-124099-ND
B302 10X7 BLK/RD/WHT BILING/DNGR

B302 10X7 BLK/RD/WHT BILING/DNGR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124099 - 754473-79855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124099
754473-79855
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124099 754473-79855
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE ENTERING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE ENTRAR. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE ENTERING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE ENTRAR. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124099-ND 754473-79855
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124099
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details