Brady Corporation Signs, Nameplates, Posters 124097

Description
B555 10X7 BLK/RD/WHT BILING/DNGR
Request a Quote Datasheet
Description
B555 10X7 BLK/RD/WHT BILING/DNGR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124097-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124097-ND
Signs, Nameplates, Posters 2267-124097-ND
B555 10X7 BLK/RD/WHT BILING/DNGR

B555 10X7 BLK/RD/WHT BILING/DNGR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Language English / Spanish - 124097 - 754473-79853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Language English / Spanish - 124097
754473-79853
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Language English / Spanish - 124097 754473-79853
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE ENTERING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE ENTRAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE ENTERING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE ENTRAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124097-ND 754473-79853
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - Language English / Spanish - 124097
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details