Brady Corporation Signs, Nameplates, Posters 124073

Description
B555 10X7 BLK/RED/WHT BILING/DNG
Request a Quote Datasheet
Description
B555 10X7 BLK/RED/WHT BILING/DNG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124073-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124073-ND
Signs, Nameplates, Posters 2267-124073-ND
B555 10X7 BLK/RED/WHT BILING/DNG

B555 10X7 BLK/RED/WHT BILING/DNG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - 124073 - 754473-79819 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - 124073
754473-79819
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - 124073 754473-79819
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER MOVING MACHINERY DO NOT ENTER / PELIGRO MAQUINARIA EN MOVIMIENTO NO ENTRAR. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER MOVING MACHINERY DO NOT ENTER / PELIGRO MAQUINARIA EN MOVIMIENTO NO ENTRAR. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124073-ND 754473-79819
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - 124073
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details