B401 14X10 BLK/BLU/WHT BILING/NO
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: HEARING PROTECTION AND SAFETY GLASSES MUST BE WORN IN THIS AREA / EN OBLIGATORIO EL USO DE PROTECCION AUDITIVA Y LENTES DE SEGURIDAD EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124035-ND | 754473-79778 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 14 in Height - Language English / Spanish - 124035 |
| Materials of Construction | Polyester | Polystyrene |