Brady Corporation Signs, Nameplates, Posters 124031

Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124031-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124031-ND
Signs, Nameplates, Posters 2267-124031-ND
B555 10X7 BLK/BLU/WHT BILING/NOT

B555 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 124031 - 754473-79773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 124031
754473-79773
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 124031 754473-79773
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: HEARING PROTECTION AND SAFETY GLASSES MUST BE WORN IN THIS AREA / EN OBLIGATORIO EL USO DE PROTECCION AUDITIVA Y LENTES DE SEGURIDAD EN ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: HEARING PROTECTION AND SAFETY GLASSES MUST BE WORN IN THIS AREA / EN OBLIGATORIO EL USO DE PROTECCION AUDITIVA Y LENTES DE SEGURIDAD EN ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124031-ND 754473-79773
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 124031
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details